The 500C194U016CB2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life UPS and power supply filter applications. It has a capacitance of 190,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of -10% +50%. The part features a 2 1/2 inch diameter and a 3 1/8 inch length, with a high current, low post terminal style. It operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C under full load. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C194U016CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |