Cornell Dubilier Aluminum Electrolytic Capacitors 550C283M200FP2H

Description
105 °C High Ripple, Inverter Grade, Aluminum
Request a Quote Datasheet
Description
105 °C High Ripple, Inverter Grade, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-550C283M200FP2H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-550C283M200FP2H
Aluminum Electrolytic Capacitors 2002-550C283M200FP2H
105 °C High Ripple, Inverter Grade, Aluminum

105 °C High Ripple, Inverter Grade, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 550C283M200FP2H-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
550C283M200FP2H-ND
Aluminum Electrolytic Capacitors 550C283M200FP2H-ND
28000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10000 Hrs @ 105°C

28000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 550C283M200FP2H - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
550C283M200FP2H
Aluminum Electrolytic Capacitor 550C283M200FP2H
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 550C283M200FP2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
550C283M200FP2H
Capacitors - Aluminum Electrolytic Capacitors 550C283M200FP2H
CAP ALUM 28000UF 20% 200V SCREW

CAP ALUM 28000UF 20% 200V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-550C283M200FP2H 550C283M200FP2H-ND 550C283M200FP2H 550C283M200FP2H
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details