Cornell Dubilier Aluminum Electrolytic Capacitors 520C562P400DF2H

Description
85 °C Long Life, Inverter Grade, Aluminum
Request a Quote Datasheet
Description
85 °C Long Life, Inverter Grade, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-520C562P400DF2H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-520C562P400DF2H
Aluminum Electrolytic Capacitors 2002-520C562P400DF2H
85 °C Long Life, Inverter Grade, Aluminum

85 °C Long Life, Inverter Grade, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 520C562P400DF2H-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
520C562P400DF2H-ND
Aluminum Electrolytic Capacitors 520C562P400DF2H-ND
5600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8000 Hrs @ 85°C

5600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 520C562P400DF2H - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
520C562P400DF2H
Aluminum Electrolytic Capacitor 520C562P400DF2H
Type 520C is the 85 °C version of the Type 550C Inverter Grade capacitor. It delivers the ripple-current capability and exceptional life needed for motor-drive bus capacitors and approaches the performance of the 550C at lower cost. It is rated for 8000 hours life with full ripple current, rated voltage, 85 °C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 520C assures heat flow from the capacitor element to the can in all orientations.

Type 520C is the 85 °C version of the Type 550C Inverter Grade capacitor. It delivers the ripple-current capability and exceptional life needed for motor-drive bus capacitors and approaches the performance of the 550C at lower cost. It is rated for 8000 hours life with full ripple current, rated voltage, 85 °C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 520C assures heat flow from the capacitor element to the can in all orientations.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 520C562P400DF2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
520C562P400DF2H
Capacitors - Aluminum Electrolytic Capacitors 520C562P400DF2H
CAP ALUM 5600UF 400V SCREW

CAP ALUM 5600UF 400V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-520C562P400DF2H 520C562P400DF2H-ND 520C562P400DF2H 520C562P400DF2H
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details