The Type 550 105 °C aluminum electrolytic capacitor with 29,000 µF capacitance, 16 Vdc rating, and ±20% tolerance features a polyester-insulated case with a high post terminal. It measures 1⅜ inches in diameter and 2⅛ inches in length. The product supports a maximum ripple current of 6.5 A at 85 °C and has a maximum ESR of 34.4 mΩ at 120 Hz and 20.6 mΩ at 20 kHz. It is rated for a load life of 2,000 hours at full load and 105 °C, with an operating temperature range of -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 105 °C aluminum electrolytic capacitor with 29,000 µF capacitance, 16 Vdc rating, and ±20% tolerance features a polyester-insulated case with a high post terminal. It measures 1⅜ inches in diameter and 2⅛ inches in length. The product supports a maximum ripple current of 6.5 A at 85 °C and has a maximum ESR of 34.4 mΩ at 120 Hz and 20.6 mΩ at 20 kHz. It is rated for a load life of 2,000 hours at full load and 105 °C, with an operating temperature range of -40 °C to +105 °C.