The 506FSR330XZ2JD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 VDC with a capacitance of 50 µF, a maximum ESR of 1.768 Ω at 120 Hz and 20°C, and physical dimensions of 9.2 mm diameter by 25 mm length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets JIS 2365 compliance. The part is qualified for 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, and confirms performance after 500 hours at 55°C with no applied voltage.
Datasheet Summary Powered by GS/AI
The 506FSR330XZ2JD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 VDC with a capacitance of 50 µF, a maximum ESR of 1.768 Ω at 120 Hz and 20°C, and physical dimensions of 9.2 mm diameter by 25 mm length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets JIS 2365 compliance. The part is qualified for 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, and confirms performance after 500 hours at 55°C with no applied voltage.