The Type 500C is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It operates from -40 °C to +95 °C and features Thermal-Pak™ extended cathode construction for improved heat dissipation. The part 500C533U035EC2B is a 53,000 µF capacitor rated at 35 Vdc with -10% +50% tolerance, housed in a 1 3/4 inch diameter by 4 1/8 inch length package with a high current low post terminal. It has a maximum ESR of 11.8 mΩ at 120 Hz and a ripple current rating of 15.3 A at 85 °C. Endurance testing confirms 5000 hours at full load at 85 °C with capacitance change within ±20% and ESR doubling as limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C533U035EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |