The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems. It operates from -40 °C to +95 °C with a rated voltage range up to 550 Vdc and capacitance from 100 µF to 2.6 F. This variant has 340,000 µF capacitance at 10 Vdc, a maximum ESR of 5.5 mΩ at 120 Hz, and a rated ripple current of 26.5 A at 85 °C. It features a 2.5 inch diameter by 3.5 inch length case with a high current, low post terminal and a stud mount. The capacitor is built with an extended cathode foil for improved thermal performance and meets a 5,000 hour endurance life test at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C344U010CJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |