The Type 500C is a long-life, high-capacitance aluminum electrolytic capacitor with screw terminals, designed for mainframe computers and UPS power supply filtering. It has a rated voltage of 10 Vdc, a capacitance of 270,000 µF, and operates from -40 °C to +95 °C. The part has a case code CB2B, indicating a 2 1/2 inch diameter and 3 1/8 inch length, with a low post terminal and standard insulation. It provides an ESR of 6.7 mΩ at 25 °C and a maximum ripple current of 22.9 A at 85 °C. The capacitor meets an endurance life test of 5000 hours at 85 °C with a capacitance change of ±20% and ESR doubling. Its CDM thermal-pak construction includes an extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C274U010CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |