Cornell Dubilier Aluminum Electrolytic Capacitors 566KXM050M

Description
56µF 50V Aluminum Electrolytic Capacitors Radial, Can 2.9605Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 50V Aluminum Electrolytic Capacitors Radial, Can 2.9605Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 566KXM050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
566KXM050M-ND
Aluminum Electrolytic Capacitors 566KXM050M-ND
56µF 50V Aluminum Electrolytic Capacitors Radial, Can 2.9605Ohm @ 120Hz 2000 Hrs @ 105°C

56µF 50V Aluminum Electrolytic Capacitors Radial, Can 2.9605Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-566KXM050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-566KXM050M
Aluminum Electrolytic Capacitors 2002-566KXM050M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 56µF 50V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 56µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 566KXM050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
566KXM050M
Capacitors - Aluminum Electrolytic Capacitors 566KXM050M
CAP ALUM 56UF 20% 50V RADIAL

CAP ALUM 56UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 566KXM050M-ND 2002-566KXM050M 566KXM050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details