The Type 500C aluminum electrolytic capacitor with part number 500C394U035FP2D is a screw terminal type designed for long-life applications in power supply and UPS systems. It has a capacitance of 39,000 µF with a tolerance of -10% to +50%, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +95 °C. The case dimensions are 3.5 inches in diameter and 5.875 inches in length, with a stud-mount terminal configuration and a thermal pad can style. It achieves a maximum ripple current of 47.5 A at 85 °C and a maximum ESR of 3.5 mΩ at 25 °C. The capacitor is rated for 5000 hours of endurance at full load and 95 °C, and it meets the thermal design of the Thermal-Pak™ extended cathode construction to ensure cool operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C394U035FP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |