Cornell Dubilier Aluminum Electrolytic 550123U050AB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a 2,000-hour load life at full load. The part 550123U050AB2B is a 12,000 µF, 50 Vdc capacitor with ±20% tolerance, using a 1⅜ inch diameter and 3⅛ inch length case with high current, low post terminals. It has a maximum ESR of 29.3 mΩ at 25 °C and a ripple current rating of 8.3 A at 85 °C. The capacitor is insulated with a PVC sleeve and polypropylene end disk and is rated for operation from -40 °C to +105 °C.

Datasheet Summary
Powered by GS/AI

The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a 2,000-hour load life at full load. The part 550123U050AB2B is a 12,000 µF, 50 Vdc capacitor with ±20% tolerance, using a 1⅜ inch diameter and 3⅛ inch length case with high current, low post terminals. It has a maximum ESR of 29.3 mΩ at 25 °C and a ripple current rating of 8.3 A at 85 °C. The capacitor is insulated with a PVC sleeve and polypropylene end disk and is rated for operation from -40 °C to +105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550123U050AB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550123U050AB2B
Aluminum Electrolytic 550123U050AB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550123U050AB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details