The 500C554U016DE2D is a screw terminal aluminum electrolytic capacitor designed for long-life UPS and power supply filter applications, rated for 16 Vdc with a capacitance of 550,000 µF and a maximum ESR of 2.8 mΩ at 25 °C. It operates within a temperature range of -40 °C to +95 °C and has a ripple current rating of 46.2 A at 85 °C. The capacitor measures 3 inches in diameter and 5 1/8 inches in length, with a high post terminal and standard insulation. It complies with an endurance life test of 5000 hours at 85 °C under full load, with a maximum capacitance change of ±20% and ESR increase to 200% of limit. The part features a Thermal-Pak™ extended cathode construction for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C554U016DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |