The 500C series is a long-life, high-capacitance aluminum electrolytic capacitor with screw terminals, designed for UPS and power supply filtering. It operates from -40 °C to +95 °C with rated voltages from 6.3 Vdc to 550 Vdc and capacitance up to 2.6 F. The 673U035BC2B variant has a 2 x 4 1/8 inch case size with a high post terminal and PVC insulation. It withstands 5000 hours at 85 °C under full load with ±20% capacitance change and ESR up to 200% of limit. Capacitance tolerance is -10% to +50% for voltages ≥160 Vdc. Leakage current is ≤3 √CV µA with a 4 mA maximum after 5 minutes. Ripple current ratings vary with frequency and ambient temperature. Impedance at -20 °C is ≤3 times that at 25 °C for 150-550 Vdc units.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C673U035BC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |