Cornell Dubilier Aluminum Electrolytic 500C714U025DG2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C714U025DG2D is a 95 °C long-life, screw-terminal aluminum electrolytic capacitor rated for 25 Vdc and 710,000 µF, designed for power supply and UPS filtering. It has a 3-inch diameter and 8 5/8-inch length with a low post terminal. The part withstands 5,000 hours at 85 °C under full load, with ±20% capacitance change and ESR doubling. Operating temperature range is -40 °C to 95 °C. Ripple current is 52.8 A at 120 Hz and 85 °C, with a maximum ESR of 3.0 mΩ at 25 °C. Thermal-Pak™ extended cathode construction promotes cooling, and insulation includes a PVC sleeve and polypropylene end disk.

Datasheet Summary
Powered by GS/AI

The 500C714U025DG2D is a 95 °C long-life, screw-terminal aluminum electrolytic capacitor rated for 25 Vdc and 710,000 µF, designed for power supply and UPS filtering. It has a 3-inch diameter and 8 5/8-inch length with a low post terminal. The part withstands 5,000 hours at 85 °C under full load, with ±20% capacitance change and ESR doubling. Operating temperature range is -40 °C to 95 °C. Ripple current is 52.8 A at 120 Hz and 85 °C, with a maximum ESR of 3.0 mΩ at 25 °C. Thermal-Pak™ extended cathode construction promotes cooling, and insulation includes a PVC sleeve and polypropylene end disk.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C714U025DG2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C714U025DG2D
Aluminum Electrolytic 500C714U025DG2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C714U025DG2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers