The Type 500C aluminum electrolytic capacitor with part number 500C205U010FG2D is a screw terminal variant designed for long-life applications in power supply and UPS systems. It has a capacitance of 2,000,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +95 °C. The unit measures 3 1/2 inches in diameter and 8 5/8 inches in length, featuring a high current, bottom terminal style. It supports a maximum ripple current of 80.5 A at 85 °C and an ESR of 1.5 mΩ at 25 °C. The capacitor meets a 5000-hour endurance life test at full load and 85 °C, with capacitance change within ±20% and ESR up to 200% of limit. The case is insulated with a PVC sleeve and polypropylene end disk, and includes a thermal pad for improved heat dissipation.
2F 10V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1.5mOhm @ 120Hz 5000 Hrs @ 85°C
95 °C Long Life, Screw Terminal, Aluminum
CAP ALUM 2F 10V SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 500C205U010FG2D | 500C205U010FG2D-ND | 2002-500C205U010FG2D | 500C205U010FG2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | 95 C (203 F) | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.00E6 microF | 2.00E6 microF | 2.00E6 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |