The Type 500C aluminum electrolytic capacitor with part number 500C284U035FD2D is a screw terminal type designed for long-life applications in power supplies and UPS systems. It has a rated voltage of 35 Vdc, a capacitance of 280,000 µF, and operates within a temperature range of -40 °C to +95 °C. The capacitor measures 3 inches in diameter by 5 5/8 inches in length and has a maximum ripple current of 39.0 A at 85 °C. It features a Thermal-Pak™ extended cathode construction for improved thermal performance and meets an endurance life test of 5000 hours at full load and 85 °C. Terminal style is high current, high post, with a stud mount option available. Capacitance tolerance is -10% to +50%.
Datasheet Summary Powered by GS/AI
The Type 500C aluminum electrolytic capacitor with part number 500C284U035FD2D is a screw terminal type designed for long-life applications in power supplies and UPS systems. It has a rated voltage of 35 Vdc, a capacitance of 280,000 µF, and operates within a temperature range of -40 °C to +95 °C. The capacitor measures 3 inches in diameter by 5 5/8 inches in length and has a maximum ripple current of 39.0 A at 85 °C. It features a Thermal-Pak™ extended cathode construction for improved thermal performance and meets an endurance life test of 5000 hours at full load and 85 °C. Terminal style is high current, high post, with a stud mount option available. Capacitance tolerance is -10% to +50%.