Cornell Dubilier Aluminum Electrolytic Capacitor, 3300Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier 550C332T450DE2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 450V, +50%,-10%,SCREW; Capacitance:3300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0227ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 450V, +50%,-10%,SCREW; Capacitance:3300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0227ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3300Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier - 20M6608 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier
20M6608
Aluminum Electrolytic Capacitor, 3300Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier 20M6608
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 450V, +50%,-10%,SCREW; Capacitance:3300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0227ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 450V, +50%,-10%,SCREW; Capacitance:3300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0227ohmRoHS Compliant: Yes

Supplier's Site
CAPACITOR; AL ELECTROLYTIC;, CAP 3300UF;SCEW TERMINAL;VOL-RTG 450V;76.2X130.18MM - 70190255 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; AL ELECTROLYTIC;, CAP 3300UF;SCEW TERMINAL;VOL-RTG 450V;76.2X130.18MM
70190255
CAPACITOR; AL ELECTROLYTIC;, CAP 3300UF;SCEW TERMINAL;VOL-RTG 450V;76.2X130.18MM 70190255
Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 hours life with full ripple current, rated voltage, 85°C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations. Capacitance Range: 91μF to 35,000 μF 10,000 Hour Load Life Ripple Current to 105 Amps

Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 hours life with full ripple current, rated voltage, 85°C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations.

  • Capacitance Range: 91μF to 35,000 μF
  • 10,000 Hour Load Life
  • Ripple Current to 105 Amps
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 20M6608 70190255
Product Name Aluminum Electrolytic Capacitor, 3300Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier CAPACITOR; AL ELECTROLYTIC;, CAP 3300UF;SCEW TERMINAL;VOL-RTG 450V;76.2X130.18MM
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 3300 microF 3300 microF
Capacitance Tolerance 50 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details