Cornell Dubilier Aluminum Electrolytic Capacitor, 3400Uf, 400V, +50%,-10%,screw; Capacitance Cornell Dubilier 550C342T400CF2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3400UF, 400V, +50%,-10%,SCREW; Capacitance:3400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0289ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3400UF, 400V, +50%,-10%,SCREW; Capacitance:3400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0289ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3400Uf, 400V, +50%,-10%,screw; Capacitance Cornell Dubilier - 67H8438 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3400Uf, 400V, +50%,-10%,screw; Capacitance Cornell Dubilier
67H8438
Aluminum Electrolytic Capacitor, 3400Uf, 400V, +50%,-10%,screw; Capacitance Cornell Dubilier 67H8438
ALUMINUM ELECTROLYTIC CAPACITOR, 3400UF, 400V, +50%,-10%,SCREW; Capacitance:3400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0289ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3400UF, 400V, +50%,-10%,SCREW; Capacitance:3400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.0289ohmRoHS Compliant: Yes

Supplier's Site
CAPACITOR; AL ELECTROLYTIC;, CAP 3400UF;SCEW TERMINAL;VOL-RTG 400V;63.5X142.88MM - 70190252 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; AL ELECTROLYTIC;, CAP 3400UF;SCEW TERMINAL;VOL-RTG 400V;63.5X142.88MM
70190252
CAPACITOR; AL ELECTROLYTIC;, CAP 3400UF;SCEW TERMINAL;VOL-RTG 400V;63.5X142.88MM 70190252
Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 hours life with full ripple current, rated voltage, 85°C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations. Capacitance Range: 91μF to 35,000 μF 10,000 Hour Load Life Ripple Current to 105 Amps

Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 hours life with full ripple current, rated voltage, 85°C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations.

  • Capacitance Range: 91μF to 35,000 μF
  • 10,000 Hour Load Life
  • Ripple Current to 105 Amps
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 67H8438 70190252
Product Name Aluminum Electrolytic Capacitor, 3400Uf, 400V, +50%,-10%,screw; Capacitance Cornell Dubilier CAPACITOR; AL ELECTROLYTIC;, CAP 3400UF;SCEW TERMINAL;VOL-RTG 400V;63.5X142.88MM
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Capacitance Range 3400 microF 3400 microF
Capacitance Tolerance 50 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details