Cornell Dubilier Aluminum Electrolytic 550524U025DG2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 550524U025DG2D is an aluminum electrolytic capacitor in the Type 550 series, rated for 25 Vdc with a capacitance of 520,000 µF, designed for high ripple current applications up to 50.0 A at 85 °C. It features a 3 in × 8 ⅝ in can size, a stud mount terminal, and operates from −40 °C to +105 °C with a load life of 2,000 hours at full load and 105 °C. The part has a maximum ESR of 3.3 mΩ at 120 Hz and 2.5 mΩ at 20 kHz at 25 °C. The insulation style is PVC sleeve with polypropylene end disk.

Datasheet Summary
Powered by GS/AI

The 550524U025DG2D is an aluminum electrolytic capacitor in the Type 550 series, rated for 25 Vdc with a capacitance of 520,000 µF, designed for high ripple current applications up to 50.0 A at 85 °C. It features a 3 in × 8 ⅝ in can size, a stud mount terminal, and operates from −40 °C to +105 °C with a load life of 2,000 hours at full load and 105 °C. The part has a maximum ESR of 3.3 mΩ at 120 Hz and 2.5 mΩ at 20 kHz at 25 °C. The insulation style is PVC sleeve with polypropylene end disk.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550524U025DG2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550524U025DG2D
Aluminum Electrolytic 550524U025DG2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550524U025DG2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers