Cornell Dubilier Aluminum Electrolytic Capacitors 550C123T200DE2BS

Description
12000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
12000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 550C123T200DE2BS-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
550C123T200DE2BS-ND
Aluminum Electrolytic Capacitors 550C123T200DE2BS-ND
12000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10000 Hrs @ 105°C

12000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 550C123T200DE2BS - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
550C123T200DE2BS
Aluminum Electrolytic Capacitor 550C123T200DE2BS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-550C123T200DE2BS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-550C123T200DE2BS
Aluminum Electrolytic Capacitors 2002-550C123T200DE2BS
105 °C High Ripple, Inverter Grade, Aluminum

105 °C High Ripple, Inverter Grade, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 550C123T200DE2BS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
550C123T200DE2BS
Capacitors - Aluminum Electrolytic Capacitors 550C123T200DE2BS
CAP ALUM 12000UF 200V SCREW

CAP ALUM 12000UF 200V SCREW

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 550C123T200DE2BS-ND 550C123T200DE2BS 2002-550C123T200DE2BS 550C123T200DE2BS
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details