The 550244U016BF2B is an aluminum electrolytic capacitor in the Type 550 series, rated for 16 Vdc with a capacitance of 240,000 µF, ±20% tolerance, and a 2 x 5 ⅝ inch case size. It features a stud mount terminal and a PVC-insulated case. The capacitor supports a ripple current of 29.3 A at 120 Hz and 35.1 A at 85 °C, with a maximum ESR of 5.6 mΩ at 120 Hz. It operates from -40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C. The series is designed for high ripple current applications in industrial environments.
Datasheet Summary Powered by GS/AI
The 550244U016BF2B is an aluminum electrolytic capacitor in the Type 550 series, rated for 16 Vdc with a capacitance of 240,000 µF, ±20% tolerance, and a 2 x 5 ⅝ inch case size. It features a stud mount terminal and a PVC-insulated case. The capacitor supports a ripple current of 29.3 A at 120 Hz and 35.1 A at 85 °C, with a maximum ESR of 5.6 mΩ at 120 Hz. It operates from -40 °C to +105 °C and has a load life of 2,000 hours at full load and 105 °C. The series is designed for high ripple current applications in industrial environments.