The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in mainframe computers and UPS systems, featuring Thermal-Pak™ extended cathode construction for improved heat dissipation. It has a capacitance of 39,000 µF, a rated voltage of 10 Vdc, a capacitance tolerance of -10% to +75%, and a maximum ESR of 26.5 mΩ at 25 °C with a ripple current rating of 6.90 A at 85 °C. The part is housed in a 1 3/8 inch diameter by 2 1/8 inch length case with a low post terminal and PVC insulation. The operating temperature range is -40 °C to +95 °C, and it withstands 5,000 hours of endurance testing at full load and 85 °C. The can style supports optional thermally conductive bottom mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C393U010AA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |