The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a load life of 2,000 hours at full load. The part 550402U050AK2B is a 4,000 µF, 50 Vdc unit with a 1⅜ inch diameter and 1⅝ inch length, featuring a polyester insulation and a high post terminal. It has a maximum ESR of 85.2 mΩ at 25 °C and a ripple current rating of 3.8 A at 120 Hz. The part is rated for operating temperatures from -40 °C to +105 °C and meets the specified capacitance tolerance of ±20%.
Datasheet Summary Powered by GS/AI
The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a load life of 2,000 hours at full load. The part 550402U050AK2B is a 4,000 µF, 50 Vdc unit with a 1⅜ inch diameter and 1⅝ inch length, featuring a polyester insulation and a high post terminal. It has a maximum ESR of 85.2 mΩ at 25 °C and a ripple current rating of 3.8 A at 120 Hz. The part is rated for operating temperatures from -40 °C to +105 °C and meets the specified capacitance tolerance of ±20%.