Cornell Dubilier Aluminum Electrolytic 500C974U010FD2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C974U010FD2D is a 95 °C long-life aluminum electrolytic capacitor with a capacitance of 970,000 µF and a rated voltage of 10 Vdc, designed for high-ripple applications in power supplies and UPS systems. It features a screw terminal connection and a 3 1/2 inch diameter by 4 5/8 inch length case size. The capacitor has a maximum ESR of 2.8 mΩ at 25 °C and can handle a maximum ripple current of 49.6 A at 85 °C. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and complies with a 5000-hour endurance life test at 85 °C under full load. Capacitance tolerance is -10% to +50%, and the operating temperature range is -40 °C to +95 °C.

Datasheet Summary
Powered by GS/AI

The 500C974U010FD2D is a 95 °C long-life aluminum electrolytic capacitor with a capacitance of 970,000 µF and a rated voltage of 10 Vdc, designed for high-ripple applications in power supplies and UPS systems. It features a screw terminal connection and a 3 1/2 inch diameter by 4 5/8 inch length case size. The capacitor has a maximum ESR of 2.8 mΩ at 25 °C and can handle a maximum ripple current of 49.6 A at 85 °C. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and complies with a 5000-hour endurance life test at 85 °C under full load. Capacitance tolerance is -10% to +50%, and the operating temperature range is -40 °C to +95 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C974U010FD2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C974U010FD2D
Aluminum Electrolytic 500C974U010FD2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C974U010FD2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details