Cornell Dubilier Aluminum Electrolytic Capacitors 500C202T450CJ2D

Description
2000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
2000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500C202T450CJ2D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500C202T450CJ2D-ND
Aluminum Electrolytic Capacitors 500C202T450CJ2D-ND
2000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C

2000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 500C202T450CJ2D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
500C202T450CJ2D
Aluminum Electrolytic Capacitor 500C202T450CJ2D
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.

Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-500C202T450CJ2D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-500C202T450CJ2D
Aluminum Electrolytic Capacitors 2002-500C202T450CJ2D
95 °C Long Life, Screw Terminal, Aluminum

95 °C Long Life, Screw Terminal, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500C202T450CJ2D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500C202T450CJ2D
Capacitors - Aluminum Electrolytic Capacitors 500C202T450CJ2D
CAP ALUM 2000UF 450V SCREW

CAP ALUM 2000UF 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 500C202T450CJ2D-ND 500C202T450CJ2D 2002-500C202T450CJ2D 500C202T450CJ2D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) 95 C (203 F) -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details