The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers, UPS, and power supply filters. It operates from -40 °C to +95 °C and supports rated voltages from 6.3 Vdc to 550 Vdc with capacitance from 100 µF to 2.6 F. The part 500C804U016FE2D is a 800 µF, 16 Vdc variant with a 3.5 inch diameter and 5.125 inch length, featuring a high post terminal and a 31.75 mm M6 stud. It has an ESR of 2.5 mΩ at 120 Hz and a ripple current rating of 54.4 A at 85 °C. Endurance is rated for 5000 hours at full load and 85 °C, with capacitance change within ±20% and ESR doubling under test conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C804U016FE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |