The 550574U016DF2D is an aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 570,000 µF and a case size of 3 in × 5 ⅝ in. It has a maximum ESR of 3.3 mΩ at 120 Hz and a ripple current rating of 50.0 A at 85 °C. The capacitor is designed for operation from -40 °C to +105 °C, with a load life of 2,000 hours at full load and 105 °C. It features a high-current, high post terminal and a stud-mount can style with a thermally-conductive pad. Its capacitance tolerance is -10% to +50%.
Datasheet Summary Powered by GS/AI
The 550574U016DF2D is an aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 570,000 µF and a case size of 3 in × 5 ⅝ in. It has a maximum ESR of 3.3 mΩ at 120 Hz and a ripple current rating of 50.0 A at 85 °C. The capacitor is designed for operation from -40 °C to +105 °C, with a load life of 2,000 hours at full load and 105 °C. It features a high-current, high post terminal and a stud-mount can style with a thermally-conductive pad. Its capacitance tolerance is -10% to +50%.