The Type 500C capacitor is a long-life, high-capacitance aluminum electrolytic capacitor designed for mainframe computers and UPS power supply filtering, with a screw terminal mounting style. It has a 2 x 5 1/8 inch outline (50.8 x 130.18 mm), operates from -40 °C to +95 °C, and is rated for 6.3 Vdc. Its capacitance is 410,000 µF with a tolerance of -10% to +75%, a maximum ESR of 4.5 mΩ at 25 °C, and a maximum ripple current of 28.8 A at 85 °C. It meets a 5000-hour endurance life test at 85 °C under full load. The can style is high current with a low post terminal, and an uninsulated case is specified.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C414U6R3BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |