The 500C224U010ED2B is a screw terminal aluminum electrolytic capacitor designed for long-life UPS and power supply filter applications. It has a capacitance of 220,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 7.9 mΩ at 25 °C, and a maximum ripple current of 18.7 A at 85 °C. The case dimensions are 1 3/4 inches in diameter by 4 1/8 inches in length. It operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at full load and 85 °C. The terminal style is high post, and the can is standard with a PVC insulation sleeve. Capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C224U010ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |