The 500C series comprises screw-terminal aluminum electrolytic capacitors designed for long-life applications in mainframe computers, UPS, and power supply filtering. They operate from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C822U063AH2B corresponds to a 11,000 µF capacitor with ±10% +50% tolerance at 63 Vdc, using an M6 high-post terminal and standard can style. Dimensions are 1.375 inches in diameter and 2.5 inches in length, with a typical weight of 7.4 oz (210 g). Ripple current and ESR values are specified at 120 Hz and 85 °C. The capacitor meets a 5,000-hour endurance test at 85 °C under full load and has a thermal-pak extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C822U063AH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |