The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS applications, with a rated voltage range of 6.3 Vdc to 550 Vdc and a capacitance range of 100 µF to 2.6 F. The part 500C343U035EB2B is a 34,000 µF capacitor with a voltage rating of 35 Vdc, a capacitance tolerance of -10% +75%, and a case code of EB, indicating a 1 3/4 inch diameter and 3 1/8 inch length with a high post terminal and standard insulation. It operates within a temperature range of -40 °C to +95 °C, has a maximum ESR of 15.5 mΩ at 25 °C, and a maximum ripple current of 12.1 A at 85 °C, with an endurance life test of 5000 hours at full load and 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C343U035EB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |