The Type 500C 95 °C Long Life, Screw Terminal, Aluminum capacitor is designed for high ripple, long-life power supply and UPS filter applications. This part has a capacitance of 270,000 µF, a rated voltage of 35 Vdc, operates within a temperature range of -40 °C to +95 °C, and features a screw terminal mount with a 3-inch diameter and 5 7/8-inch length. It meets the endurance test of 5000 hours at full load and 85 °C, with capacitance change limited to ±20% and ESR doubling at endpoint. The component includes Thermal-Pak™ extended cathode construction for improved heat dissipation and complies with the specified ripple current ratings and impedance ratios at low temperatures.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C274U035DP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |