The 500C254U025CE2D is a 250,000 µF aluminum electrolytic capacitor with a rated voltage of 25 Vdc, screw terminal, and a nominal size of 2 inches by 5 1/8 inches. It has a maximum ESR of 5.0 mΩ at 25 °C and a maximum ripple current of 33.6 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C, complies with a capacitance tolerance of -10% to +50%, and meets a 5000-hour endurance life test at 85 °C under full load. Its thermal design includes an extended cathode foil for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The 500C254U025CE2D is a 250,000 µF aluminum electrolytic capacitor with a rated voltage of 25 Vdc, screw terminal, and a nominal size of 2 inches by 5 1/8 inches. It has a maximum ESR of 5.0 mΩ at 25 °C and a maximum ripple current of 33.6 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C, complies with a capacitance tolerance of -10% to +50%, and meets a 5000-hour endurance life test at 85 °C under full load. Its thermal design includes an extended cathode foil for improved heat dissipation.