The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for UPS and power supply filter applications, with a temperature range of -40 °C to +95 °C and a rated voltage range of 6.3 Vdc to 550 Vdc. This part, 500C293U050EJ2B, is a 29,000 µF capacitor with a voltage rating of 50 Vdc, a capacitance tolerance of -10% +50%, and a maximum ESR of 13.5 mΩ at 25 °C, capable of handling a ripple current of 13.6 A at 85 °C. It has a nominal size of 1 3/4 inch diameter by 3 5/8 inch length, and uses a high current, high post terminal with a stud mount. The capacitor features Thermal-Pak™ extended cathode construction for improved thermal performance and is rated for 5,000 hours of endurance at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C293U050EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |