Cornell Dubilier Aluminum Electrolytic 500C723U050DB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C723U050DB2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS applications, with a rated voltage of 50 Vdc, capacitance of 72,000 µF, and a maximum ESR of 9.1 mΩ at 25 °C. It operates within a temperature range of -40 °C to +95 °C and withstands a 5,000-hour endurance test at full load and 85 °C. The unit has a diameter of 3 inches and a length of 4 1/8 inches, with a high current, low post terminal (case code DB) and a standard insulating sleeve. Ripple current capability at 85 °C is 22.0 A at 120 Hz. The capacitor meets endurance and shelf life specifications as defined for the Type 500C series.

Datasheet Summary
Powered by GS/AI

The 500C723U050DB2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS applications, with a rated voltage of 50 Vdc, capacitance of 72,000 µF, and a maximum ESR of 9.1 mΩ at 25 °C. It operates within a temperature range of -40 °C to +95 °C and withstands a 5,000-hour endurance test at full load and 85 °C. The unit has a diameter of 3 inches and a length of 4 1/8 inches, with a high current, low post terminal (case code DB) and a standard insulating sleeve. Ripple current capability at 85 °C is 22.0 A at 120 Hz. The capacitor meets endurance and shelf life specifications as defined for the Type 500C series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C723U050DB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C723U050DB2B
Aluminum Electrolytic 500C723U050DB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C723U050DB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details