Cornell Dubilier Aluminum Electrolytic 550942U050AH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 550942U050AH2B is an aluminum electrolytic capacitor in the Type 550 series, designed for high ripple current and long-life operation up to 105 °C. It has a capacitance of 9400 µF, a rated voltage of 50 Vdc, and a tolerance of ±20%. The part features a 1⅜ inch diameter and 2⅝ inch length with a high post terminal, polyester insulation, and a stud-mount compatible case style. It supports a maximum ripple current of 6.8 A at 85 °C and 120 Hz, with a maximum ESR of 37.2 mΩ at 25 °C and 120 Hz. The load life is 2,000 hours at full load and 105 °C, and it operates across a temperature range of -40 °C to +105 °C.

Datasheet Summary
Powered by GS/AI

The 550942U050AH2B is an aluminum electrolytic capacitor in the Type 550 series, designed for high ripple current and long-life operation up to 105 °C. It has a capacitance of 9400 µF, a rated voltage of 50 Vdc, and a tolerance of ±20%. The part features a 1⅜ inch diameter and 2⅝ inch length with a high post terminal, polyester insulation, and a stud-mount compatible case style. It supports a maximum ripple current of 6.8 A at 85 °C and 120 Hz, with a maximum ESR of 37.2 mΩ at 25 °C and 120 Hz. The load life is 2,000 hours at full load and 105 °C, and it operates across a temperature range of -40 °C to +105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550942U050AH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550942U050AH2B
Aluminum Electrolytic 550942U050AH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550942U050AH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers