The Type 500C 95 °C long-life aluminum electrolytic capacitor, with screw terminals, is designed for high-ripple applications in UPS and power supply systems. It operates from -40 °C to +95 °C at voltages up to 550 Vdc and offers capacitance up to 2.6 F. Part 500C604U025FF2D has a capacitance of 600,000 µF, a maximum ESR of 3.1 mΩ at 25 °C, and a ripple current rating of 50.2 A at 85 °C. The case measures 3.5 inches in diameter and 5.625 inches in length with a high post terminal and standard insulation. It is rated for 5000 hours of endurance at 85 °C under full load with ±20% capacitance change and 200% ESR increase allowed. A 500-hour shelf life test at 95 °C maintains all specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C604U025FF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |