The 500C253U050AD2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in power supplies and UPS systems. It has a capacitance of 25,000 µF, a rated voltage of 50 Vdc, and operates within a temperature range of -40 °C to +95 °C. The capacitor features a 1 3/8 inch diameter and 4 5/8 inch length, with a low post terminal. It meets a 5000-hour endurance life test at 85 °C with a maximum ESR of 16.8 mΩ at 25 °C and a ripple current rating of 11.6 A at 85 °C. The part uses a PVC-insulated case and has a capacitance tolerance of -10% to +50%.
Datasheet Summary Powered by GS/AI
The 500C253U050AD2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in power supplies and UPS systems. It has a capacitance of 25,000 µF, a rated voltage of 50 Vdc, and operates within a temperature range of -40 °C to +95 °C. The capacitor features a 1 3/8 inch diameter and 4 5/8 inch length, with a low post terminal. It meets a 5000-hour endurance life test at 85 °C with a maximum ESR of 16.8 mΩ at 25 °C and a ripple current rating of 11.6 A at 85 °C. The part uses a PVC-insulated case and has a capacitance tolerance of -10% to +50%.