The 550394U6R3BF2D is an aluminum electrolytic capacitor in the Type 550 series, rated for operation from -40 °C to +105 °C with a voltage rating of 6.3 Vdc and a capacitance of 390,000 µF. It has a capacitance tolerance of -10% to +75%, a maximum ESR of 5.1 mΩ at 120 Hz and 3.9 mΩ at 20 kHz, and a ripple current rating of 30.8 A at 120 Hz and 35.1 A at 20 kHz. The part features a 2.024 in diameter, 5.655 in length case with a stud mount terminal and is insulated with a PVC sleeve. It has a 2,000-hour load life at full load and 105 °C.
Datasheet Summary Powered by GS/AI
The 550394U6R3BF2D is an aluminum electrolytic capacitor in the Type 550 series, rated for operation from -40 °C to +105 °C with a voltage rating of 6.3 Vdc and a capacitance of 390,000 µF. It has a capacitance tolerance of -10% to +75%, a maximum ESR of 5.1 mΩ at 120 Hz and 3.9 mΩ at 20 kHz, and a ripple current rating of 30.8 A at 120 Hz and 35.1 A at 20 kHz. The part features a 2.024 in diameter, 5.655 in length case with a stud mount terminal and is insulated with a PVC sleeve. It has a 2,000-hour load life at full load and 105 °C.