The 550914U6R3DF2D is an aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 910,000 µF, a maximum ESR of 3.1 mΩ at 120 Hz, and a rated ripple current of 50.0 A at 85 °C. It has a -10% +50% capacitance tolerance and operates from -40 °C to +105 °C. The capacitor is 3 inches in diameter and 5 5/8 inches in length, with a stud mount terminal and a PVC-insulated case. Its load life is 2,000 hours at full load and 105 °C.
Datasheet Summary Powered by GS/AI
The 550914U6R3DF2D is an aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 910,000 µF, a maximum ESR of 3.1 mΩ at 120 Hz, and a rated ripple current of 50.0 A at 85 °C. It has a -10% +50% capacitance tolerance and operates from -40 °C to +105 °C. The capacitor is 3 inches in diameter and 5 5/8 inches in length, with a stud mount terminal and a PVC-insulated case. Its load life is 2,000 hours at full load and 105 °C.