The Type 500C aluminum electrolytic capacitor is designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. This part has a 6.3 mm diameter, 3 5/8 inch length, and uses a low post terminal. It operates within a temperature range of -40 °C to +95 °C, has a capacitance tolerance of -10% to +50%, and delivers an ESR of 12.8 mΩ at 25 °C and a ripple current of 12.1 A at 85 °C. The capacitor achieves 5000 hours of endurance at 85 °C under full load and includes a Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C613U016AJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |