The 566AXZ025M is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 56 µF and a tolerance of +20%. It has a maximum ESR of 4.145 Ω at 120 Hz and 20°C, and a ripple current rating of 230 mA at 100 kHz and 105°C. The part is housed in a radial package with dimensions 6.3 mm in diameter and 5.4 mm in length. It operates within a temperature range of -55°C to +105°C and meets a 2000-hour load life specification at 105°C with rated voltage. The capacitor is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
CAP ALUM 56UF 20% 25V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 566AXZ025M | 566AXZ025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 56 microF | 56 microF |
| Capacitance Tolerance | 20 (+/- %) |