The 550753U016AC2B is an aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 75,000 µF and a tolerance of ±20%. It features a 1⅜ inch diameter and 4⅛ inch length, with a high post terminal and PVC insulation. The capacitor is designed for operation up to 105 °C, with a 2,000-hour load life at full load. Its rated ripple current is 13.3 A at 120 Hz and 16.7 A at 85 °C. The maximum ESR is 14.4 mΩ at 120 Hz and 9.0 mΩ at 20 kHz at 25 °C.
Datasheet Summary Powered by GS/AI
The 550753U016AC2B is an aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 75,000 µF and a tolerance of ±20%. It features a 1⅜ inch diameter and 4⅛ inch length, with a high post terminal and PVC insulation. The capacitor is designed for operation up to 105 °C, with a 2,000-hour load life at full load. Its rated ripple current is 13.3 A at 120 Hz and 16.7 A at 85 °C. The maximum ESR is 14.4 mΩ at 120 Hz and 9.0 mΩ at 20 kHz at 25 °C.