The Type 500C 500C364U6R3BD2B is a screw terminal aluminum electrolytic capacitor designed for long-life UPS and power supply filter applications. It has a capacitance of 360,000 µF, a rated voltage of 6.3 Vdc, a maximum ESR of 5.0 mΩ at 25 °C, and a maximum ripple current of 26.6 A at 85 °C. The unit measures 2 inches in diameter and 4 5/8 inches in length. It operates within a temperature range of -40 °C to +95 °C and undergoes a 5000-hour endurance life test at 85 °C with specified limits on capacitance, ESR, and leakage current. The case style is uninsulated with a low post terminal and conforms to the thermal-pak extended cathode construction, ensuring cooler operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C364U6R3BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |