The 500C series comprises aluminum electrolytic capacitors designed for long-life applications in mainframe computers, UPS, and power supply filtering, featuring screw terminals and a thermal-pak extended cathode construction for cool operation. The capacitors operate from -40 °C to +95 °C, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The part 500C423U050ED2B is a 42,000 µF, 50 Vdc unit with a capacitance tolerance of -10% to +50%, a maximum ESR of 10.8 mΩ at 25 °C, and a maximum ripple current of 16.6 A at 85 °C, housed in a 1 3/4 inch diameter by 4 5/8 inch length case. Endurance is rated for 5000 hours at 85 °C under full load. Compact dimensions and stud-mount compatibility are available with thermal-conductive base options.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C423U050ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |