The 500C284U016DB2D is a screw terminal aluminum electrolytic capacitor designed for long-life applications such as mainframe computers and UPS systems. It has a capacitance of 280,000 µF, a rated voltage of 16 Vdc, and operates within a temperature range of -40 °C to +95 °C. The capacitor measures 3 inches in diameter and 3 1/8 inches in length, with a stud mount terminal. It features a thermal-pak extended cathode construction for improved heat dissipation and exceeds 5000 hours of endurance life at 85 °C under full load. The maximum ripple current at 120 Hz and 85 °C is 32.4 A, with a maximum ESR of 4.2 mΩ. The part complies with the Type 500C series specifications including capacitance tolerance of -10% to +50% and leakage current not exceeding 3 √CV µA, with a maximum of 4 mA after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C284U016DB2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |