The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for UPS and power supply filter applications, with a temperature range of -40 °C to +95 °C and a rated voltage range of 6.3 Vdc to 550 Vdc. The part 500C404U050FG2D is a 400,000 µF capacitor with a 50 Vdc rating, sized at 3 1/2 inches in diameter and 8 5/8 inches in length, featuring a high post terminal and stud-mount can style. It has a maximum ESR of 4.0 mΩ at 25 °C and a ripple current rating of 51.0 A at 85 °C. The capacitor meets a 5000-hour endurance life test at 85 °C with ±20% capacitance change and 100% leakage current limit. Capacitance tolerance is -10% to +50%, and it includes Thermal-Pak™ extended cathode construction for improved thermal performance.
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.
95 °C Long Life, Screw Terminal, Aluminum
400000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 4mOhm @ 120Hz 5000 Hrs @ 85°C
CAP ALUM 400000UF 50V SCREW
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 500C404U050FG2D | 500C404U050FG2D | 2002-500C404U050FG2D | 500C404U050FG2D-ND | 500C404U050FG2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | 95 C (203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400000 microF | 400000 microF | 400000 microF | 400000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |