The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS systems, operating from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It features Thermal-Pak™ extended cathode construction for improved heat dissipation, a 5000-hour endurance life test at 85 °C, and a shelf life test of 500 hours at 95 °C. The 500C923U035BE2B is a 92,000 µF capacitor at 35 Vdc with -10% +50% tolerance, 9.8 mΩ ESR at 25 °C, and a maximum ripple current of 19.5 A at 85 °C, housed in a 2-inch diameter by 5.125-inch length case with a high post terminal.
Datasheet Summary Powered by GS/AI
The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS systems, operating from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It features Thermal-Pak™ extended cathode construction for improved heat dissipation, a 5000-hour endurance life test at 85 °C, and a shelf life test of 500 hours at 95 °C. The 500C923U035BE2B is a 92,000 µF capacitor at 35 Vdc with -10% +50% tolerance, 9.8 mΩ ESR at 25 °C, and a maximum ripple current of 19.5 A at 85 °C, housed in a 2-inch diameter by 5.125-inch length case with a high post terminal.