The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for power supply and UPS filter applications, with operating temperatures from -40 °C to +95 °C and rated voltages up to 550 Vdc. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and endurance life of 5000 hours at 85 °C under full load. The part 500C893U025BJ2B has a capacitance of 89,000 µF, a voltage rating of 25 Vdc, a nominal case size of 2 x 3 5/8 inches, and a high current high post terminal (E-style). The capacitance tolerance is -10% to +50%, and maximum ESR at 120 Hz and 25 °C is 9.8 mΩ with a ripple current rating of 17.4 A. Endurance and shelf life tests confirm stable performance under extended thermal stress. The capacitor is equipped with a PVC insulation sleeve and an M6 high post terminal as specified for this configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C893U025BJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |