The Type 550 aluminum electrolytic capacitor, rated for 50 Vdc and 25,000 µF, features a 1⅜ inch diameter and 5⅝ inch length with a high post terminal. It operates from -40 °C to +105 °C with a 2,000-hour load life at 105 °C, supports a maximum ripple current of 21.3 A at 85 °C and 120 Hz, and has a maximum ESR of 7.2 mΩ at 20 kHz and 25 °C.
Datasheet Summary Powered by GS/AI
The Type 550 aluminum electrolytic capacitor, rated for 50 Vdc and 25,000 µF, features a 1⅜ inch diameter and 5⅝ inch length with a high post terminal. It operates from -40 °C to +105 °C with a 2,000-hour load life at 105 °C, supports a maximum ripple current of 21.3 A at 85 °C and 120 Hz, and has a maximum ESR of 7.2 mΩ at 20 kHz and 25 °C.